Fairview Microwave Inc. RF Amplifiers FMAM4063F

Description
POWER AMP 8000MHZ-12.4GHZ P1DB S
Request a Quote Datasheet
Description
POWER AMP 8000MHZ-12.4GHZ P1DB S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4063F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4063F-ND
RF Amplifiers 5328-FMAM4063F-ND
POWER AMP 8000MHZ-12.4GHZ P1DB S

POWER AMP 8000MHZ-12.4GHZ P1DB S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4063F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12400 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
Sky5® Front-End Module for 4G and 5G Applications - SKY58277-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration
View Details