Fairview Microwave Inc. RF Amplifiers FMAM4051

Description
BROADBAND AMP TYPE SMA 2GHZ-18GH
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 2GHZ-18GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4051-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4051-ND
RF Amplifiers 5328-FMAM4051-ND
BROADBAND AMP TYPE SMA 2GHZ-18GH

BROADBAND AMP TYPE SMA 2GHZ-18GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4051-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, 10 MHz to 9000 MHz, 50Ω, SOT-89 Style Package - GVA-93+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency Range 10 to 9000 MHz
Minimum Gain 15.2 dB
View Details
4 suppliers
Low Noise Amplifiers - NLA-12000-18000-36-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 36 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details