Fairview Microwave Inc. RF Amplifiers FMAM4050

Description
POWER AMP 26500MHZ-40GHZ P1DB 2.
Request a Quote Datasheet
Description
POWER AMP 26500MHZ-40GHZ P1DB 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4050-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4050-ND
RF Amplifiers 5328-FMAM4050-ND
POWER AMP 26500MHZ-40GHZ P1DB 2.

POWER AMP 26500MHZ-40GHZ P1DB 2.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4050-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 26500 to 40000 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 6000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - ALT6704RM45Q7 - 860898-ALT6704RM45Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details