Fairview Microwave Inc. RF Amplifiers FMAM4038

Description
BROADBAND AMP TYPE SMA 500MHZ-2G
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 500MHZ-2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4038-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4038-ND
RF Amplifiers 5328-FMAM4038-ND
BROADBAND AMP TYPE SMA 500MHZ-2G

BROADBAND AMP TYPE SMA 500MHZ-2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4038-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 2000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5451+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 9.6 dB
View Details
4 suppliers
Low Noise Amplifiers - NLA-5000-10000-30-23 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5000 to 10000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details