Fairview Microwave Inc. Attenuators FMAM4000

Description
PROGRAM ATTN SMA JACK 0MHZ-13GHZ
Request a Quote Datasheet
Description
PROGRAM ATTN SMA JACK 0MHZ-13GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAM4000-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAM4000-ND
Attenuators 5328-FMAM4000-ND
PROGRAM ATTN SMA JACK 0MHZ-13GHZ

PROGRAM ATTN SMA JACK 0MHZ-13GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAM4000-ND
Product Name Attenuators
Attenuation 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-GAT-0+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 4-SMD, No Lead
View Details
2 suppliers
Fixed Attenuator Pads - ATN3590-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
4 suppliers
Surface Mount Chip Equalizers: DC-40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 40 GHz
View Details
0 dB Wideband Fixed Attenuator - TGL4201-00 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 0.0 dB
View Details
2 suppliers