Fairview Microwave Inc. RF Amplifiers FMAM3501

Description
BROADBAND AMP TYPE 2.92MM 20GHZ-
Request a Quote Datasheet
Description
BROADBAND AMP TYPE 2.92MM 20GHZ-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM3501-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM3501-ND
RF Amplifiers 5328-FMAM3501-ND
BROADBAND AMP TYPE 2.92MM 20GHZ-

BROADBAND AMP TYPE 2.92MM 20GHZ-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM3501-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20000 to 40000 MHz
Minimum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, SOT-89 Style Package - GALI-49+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 5000 MHz
View Details
4 suppliers
Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details