Fairview Microwave Inc. RF Amplifiers FMAM3303

Description
BROADBAND AMP TYPE SMA 18GHZ-26.
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 18GHZ-26.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM3303-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM3303-ND
RF Amplifiers 5328-FMAM3303-ND
BROADBAND AMP TYPE SMA 18GHZ-26.

BROADBAND AMP TYPE SMA 18GHZ-26.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM3303-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 26500 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package - TSS-13LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Low Noise Amplifier Systems - NLAS-18000-40000-45-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details