Fairview Microwave Inc. RF Amplifiers FMAM16

Description
GAIN BLOCK AMP SMA 100MHZ-3GHZ 1
Request a Quote Datasheet
Description
GAIN BLOCK AMP SMA 100MHZ-3GHZ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM16-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM16-ND
RF Amplifiers 5328-FMAM16-ND
GAIN BLOCK AMP SMA 100MHZ-3GHZ 1

GAIN BLOCK AMP SMA 100MHZ-3GHZ 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM16-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 3000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-30-6000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 6000 MHz
Minimum Gain 25 dB
View Details
RF/IF and RFID - RF Amplifiers - 1236210-SKY65014-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 9000 MHz
Minimum Gain 15 dB
View Details
3 suppliers