Fairview Microwave Inc. RF Amplifiers FMAM1076

Description
LOWNOISEAMP 26500MHZ-40GHZ P1DB
Request a Quote Datasheet
Description
LOWNOISEAMP 26500MHZ-40GHZ P1DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1076-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1076-ND
RF Amplifiers 5328-FMAM1076-ND
LOWNOISEAMP 26500MHZ-40GHZ P1DB

LOWNOISEAMP 26500MHZ-40GHZ P1DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1076-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 26500 to 40000 MHz
Minimum Gain 48 dB
Maximum Gain 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 40 MHz to 2600 MHz, 50Ω, SOT-89 Style Package - PGA-105+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 40 to 2600 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-57000-67000-30-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 57000 to 67000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details