Fairview Microwave Inc. RF Amplifiers FMAM1074

Description
LOWNOISEAMP 1000MHZ-23GHZ SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 1000MHZ-23GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1074-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1074-ND
RF Amplifiers 5328-FMAM1074-ND
LOWNOISEAMP 1000MHZ-23GHZ SMA

LOWNOISEAMP 1000MHZ-23GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1074-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 1000 to 23000 MHz
Minimum Gain 31 dB
Maximum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
High Power 2.4 GHz 802.15.4 Front End Module - SE2436L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 27 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details