Fairview Microwave Inc. RF Amplifiers FMAM1047

Description
LOWNOISEAMP 0.03MHZ-0.6GHZ P1DB
Request a Quote Datasheet
Description
LOWNOISEAMP 0.03MHZ-0.6GHZ P1DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1047-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1047-ND
RF Amplifiers 5328-FMAM1047-ND
LOWNOISEAMP 0.03MHZ-0.6GHZ P1DB

LOWNOISEAMP 0.03MHZ-0.6GHZ P1DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1047-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0300 to 600 MHz
Minimum Gain 50 dB
Maximum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-1H+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details