Fairview Microwave Inc. RF Amplifiers FMAM1045

Description
LOWNOISEAMP 1MHZ-0.5GHZ P1DB SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 1MHZ-0.5GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1045-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1045-ND
RF Amplifiers 5328-FMAM1045-ND
LOWNOISEAMP 1MHZ-0.5GHZ P1DB SMA

LOWNOISEAMP 1MHZ-0.5GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1045-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 500 MHz
Minimum Gain 33.5 dB
Maximum Gain 33.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module - AWT6283R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details