Fairview Microwave Inc. RF Amplifiers FMAM1044

Description
LOWNOISEAMP 10MHZ-0.55GHZ P1DB S
Request a Quote Datasheet
Description
LOWNOISEAMP 10MHZ-0.55GHZ P1DB S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1044-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1044-ND
RF Amplifiers 5328-FMAM1044-ND
LOWNOISEAMP 10MHZ-0.55GHZ P1DB S

LOWNOISEAMP 10MHZ-0.55GHZ P1DB S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1044-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 550 MHz
Minimum Gain 29.7 dB
Maximum Gain 29.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-8000-12000-28-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 28 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1700 to 2400 MHz
Minimum Gain 17.5 dB
View Details