Fairview Microwave Inc. RF Antennas FM9863B/NF-20

Description
WG ANTENNA WG COAX ADAPT WR-284-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-284-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9863B/NF-20-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-284-

WG ANTENNA WG COAX ADAPT WR-284-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9863B/NF-20-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 3275.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Antennas - 1-2823597-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers