Fairview Microwave Inc. RF Antennas FM9859B-20-CPRG

Description
WG ANTENNA WR-137 5.85-8.2 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-137 5.85-8.2 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9859B-20-CPRG-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-137 5.85-8.2 GHZ

WG ANTENNA WR-137 5.85-8.2 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9859B-20-CPRG-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 7025.0 MHz
Gain 20 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS Screw Mount Puck Antenna With RG174 Cable (L-3mtr) + SMA Male St. Connector (46mm) - ET-GPSR-1L3-SMS-46M/25G - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers