Fairview Microwave Inc. RF Antennas FM9856B-10

Description
WG ANTENNA WR-90 8.2-12.4 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-90 8.2-12.4 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9856B-10-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-90 8.2-12.4 GHZ

WG ANTENNA WR-90 8.2-12.4 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9856B-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 10300.0 MHz
Gain 10 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Band SMD Passive Ceramic Antenna (25x25x4 mm) - ET-GPGL12-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers