Fairview Microwave Inc. RF Antennas FM9851B/2F-10

Description
WG ANTENNA WG COAX ADAPT WR-34-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-34-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9851B/2F-10-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-34-

WG ANTENNA WG COAX ADAPT WR-34-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9851B/2F-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 27500.0 MHz
Gain 10 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Passive Ceramic Patch Antenna (12x12x4mm) - ET-GPL12-124 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers