Fairview Microwave Inc. RF Antennas FM9850B/2F-10

Description
WG ANTENNA WG COAX ADAPT WR-28-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-28-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9850B/2F-10-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-28-

WG ANTENNA WG COAX ADAPT WR-28-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9850B/2F-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 33250.0 MHz
Gain 10 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
3G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WCPC-5L10CP21-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers