Fairview Microwave Inc. RF Antennas FM9850B-10

Description
WG ANTENNA WR-28 26.5-40 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-28 26.5-40 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9850B-10-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-28 26.5-40 GHZ

WG ANTENNA WR-28 26.5-40 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9850B-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 33250.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz/5.8GHz PCB Internal Antenna With 1.13mm (L-10CM) + UFL Connector - ET-2458PC-5L10C-U-P15 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers