TE Connectivity Antennas 1-2823591-1

Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Cellular Electrical Characteristics Antenna Operation : Passive Industry Standards Wireless Application : GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE Mechanical Attachment Mounting Type : Mounting Hole Mounts To : Rail Rooftop Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Socket, TNC Socket Signal Characteristics Frequency Band (MHZ) : 1710 - 6000, 698 - 960
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Cellular Electrical Characteristics Antenna Operation : Passive Industry Standards Wireless Application : GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE Mechanical Attachment Mounting Type : Mounting Hole Mounts To : Rail Rooftop Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Socket, TNC Socket Signal Characteristics Frequency Band (MHZ) : 1710 - 6000, 698 - 960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2823591-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2823591-1
Antennas 1-2823591-1
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Cellular Electrical Characteristics Antenna Operation : Passive Industry Standards Wireless Application : GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE Mechanical Attachment Mounting Type : Mounting Hole Mounts To : Rail Rooftop Polarization : Vertical Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Socket, TNC Socket Signal Characteristics Frequency Band (MHZ) : 1710 - 6000, 698 - 960

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Cellular

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Wireless Application : GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE

Mechanical Attachment


  • Mounting Type : Mounting Hole
  • Mounts To : Rail Rooftop
  • Polarization : Vertical

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Socket, TNC Socket

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 6000, 698 - 960
Buy Now
RF Antennas - A124335-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A124335-ND
RF Antennas A124335-ND
829MHz, 1.575GHz, 2.2GHz, 5.5GHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz N Type Female Through Hole

829MHz, 1.575GHz, 2.2GHz, 5.5GHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz N Type Female Through Hole

Buy Now Datasheet
Mimo Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity - 05AC1812 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity
05AC1812
Mimo Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity 05AC1812
MIMO ANTENNA, 698MHZ-6GHZ, THREAD MNT; Antenna Type:MIMO; Frequency Min:698MHz; Frequency Max:6GHz; Antenna Mounting:Thread Mount; Gain:10dB; VSWR:2.5; Input Power:60W; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

MIMO ANTENNA, 698MHZ-6GHZ, THREAD MNT; Antenna Type:MIMO; Frequency Min:698MHz; Frequency Max:6GHz; Antenna Mounting:Thread Mount; Gain:10dB; VSWR:2.5; Input Power:60W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
1-2823591-1
Antennas 1-2823591-1
Antennas External MiMo Transit Antenna

Antennas External MiMo Transit Antenna

Buy Now Datasheet
RF Antennas - 1-2823591-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2823591-1
RF Antennas 1-2823591-1
829MHz, 1.575GHz, 2.2GHz, 5.5GHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz N Type Female Through Hole

829MHz, 1.575GHz, 2.2GHz, 5.5GHz GPS, GSM, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.56GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz N Type Female Through Hole

Buy Now

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1-2823591-1 A124335-ND 05AC1812 1-2823591-1 1-2823591-1
Product Name Antennas RF Antennas Mimo Antenna, 698Mhz-6Ghz, Thread Mnt; Antenna Type Amp Te Connectivity Antennas RF Antennas
Applications Modem or Wireless Network; GPS; GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, GSM, WiMax™, WLAN GPS, GSM, WiMax™, WLAN
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz 829.0 to 5500.0 MHz 698.0 to 6000.0 MHz
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
Antennas - 2108790-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers
Antennas - 2118903-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118909-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers