Fairview Microwave Inc. RF Antennas FM51YA1017

Description
ANTENNA TYPE N JACK 880 MHZ-960
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 880 MHZ-960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51YA1017-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 880 MHZ-960

ANTENNA TYPE N JACK 880 MHZ-960

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51YA1017-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, IoT, ISM, LoRa, LPWAN, M2M, RFID, WLAN
Primary Frequency Range 920.0 MHz
Gain 11 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI5FPC-5L10CP6-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers