Fairview Microwave Inc. RF Antennas FM51YA1013

Description
TYPE N JACK 900 MHZ 13 DBI SS YA
Request a Quote Datasheet
Description
TYPE N JACK 900 MHZ 13 DBI SS YA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51YA1013-ND - DigiKey
Thief River Falls, MN, United States
TYPE N JACK 900 MHZ 13 DBI SS YA

TYPE N JACK 900 MHZ 13 DBI SS YA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51YA1013-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, IoT, ISM, LoRa, LPWAN, M2M, RFID, WLAN
Primary Frequency Range 925.0 MHz
Gain 13 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-WI25FG8-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional; Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers