Fairview Microwave Inc. RF Antennas FM51TW1000

Description
ANTENNA BNC PLUG 118 MHZ-174 MHZ
Request a Quote Datasheet
Description
ANTENNA BNC PLUG 118 MHZ-174 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51TW1000-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA BNC PLUG 118 MHZ-174 MHZ

ANTENNA BNC PLUG 118 MHZ-174 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51TW1000-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 146.0 MHz
Gain 0.0 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
2.4GHz & 5.8GHz Combo Screw Mount Antenna with RG174 Cable + SMA Male Connector - ET-2458WPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details