Fairview Microwave Inc. RF Antennas FM51OM1033

Description
ANTENNA TYPE N JACK 698 MHZ-960
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 698 MHZ-960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51OM1033-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 698 MHZ-960

ANTENNA TYPE N JACK 698 MHZ-960

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51OM1033-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, LTE
Primary Frequency Range 829.0 MHz
Gain 6 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-LT3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers