Fairview Microwave Inc. RF Antennas FM51OM1007

Description
ANTENNA TYPE N JACK 2.4 MHZ-5.8
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 2.4 MHZ-5.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51OM1007-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 2.4 MHZ-5.8

ANTENNA TYPE N JACK 2.4 MHZ-5.8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51OM1007-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/ac, Wi-Fi, WiMax™
Primary Frequency Range 4100.0 MHz
Gain 6 dB
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00025 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
3 suppliers
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details