Fairview Microwave Inc. RF Antennas FM51MP1009

Description
ANTENNA NMO MOUNT144 MHZ-174 MHZ
Request a Quote Datasheet
Description
ANTENNA NMO MOUNT144 MHZ-174 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51MP1009-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA NMO MOUNT144 MHZ-174 MHZ

ANTENNA NMO MOUNT144 MHZ-174 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51MP1009-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 159.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
4G 12dBi Outdoor Patch Panel Antenna with N Female St. Connector - ET-LT12OP-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 12 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers