Fairview Microwave Inc. RF Antennas FM51248

Description
ANTENNA 4.3-10 JACK 698 MHZ-4 GH
Request a Quote Datasheet
Description
ANTENNA 4.3-10 JACK 698 MHZ-4 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51248-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51248-ND
RF Antennas 5328-FM51248-ND
ANTENNA 4.3-10 JACK 698 MHZ-4 GH

ANTENNA 4.3-10 JACK 698 MHZ-4 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51248-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 2349.0 MHz
Gain 4.5 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 15dBi Yagi Antenna With RG58 Cable (L-10CM) + N Female St. Connector - ET-86815Y1-2L10C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 15 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers