Fairview Microwave Inc. RF Antennas FM51123

Description
ANTENNA TYPE N PLUG 2.2 MHZ-2.5
Request a Quote Datasheet
Description
ANTENNA TYPE N PLUG 2.2 MHZ-2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51123-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51123-ND
RF Antennas 5328-FM51123-ND
ANTENNA TYPE N PLUG 2.2 MHZ-2.5

ANTENNA TYPE N PLUG 2.2 MHZ-2.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51123-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, GSM, IoT, LTE, WiMax™
Primary Frequency Range 2350.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8685PC-5L10CP45-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 4 to 5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers