Fairview Microwave Inc. RF Antennas FM3WAN090-15SF

Description
WR-90 STANDARD GAIN HORN WITH 15
Request a Quote Datasheet
Description
WR-90 STANDARD GAIN HORN WITH 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM3WAN090-15SF-ND - DigiKey
Thief River Falls, MN, United States
WR-90 STANDARD GAIN HORN WITH 15

WR-90 STANDARD GAIN HORN WITH 15

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM3WAN090-15SF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 10300.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Band SMD Passive Ceramic Antenna (25x25x4 mm) - ET-GPGL12-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers