Fairview Microwave Inc. RF Circulators and Isolators FM-W90IR001

Description
WG ISOLATOR WR-90 8.2-12.4 GHZ 1
Request a Quote Datasheet
Description
WG ISOLATOR WR-90 8.2-12.4 GHZ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FM-W90IR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FM-W90IR001-ND
RF Circulators and Isolators 5328-FM-W90IR001-ND
WG ISOLATOR WR-90 8.2-12.4 GHZ 1

WG ISOLATOR WR-90 8.2-12.4 GHZ 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FM-W90IR001-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
High Power Circulator coaxial type 60 to 200MHz - UIYCC8080B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 18mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details