Fairview Microwave Inc. RF Circulators and Isolators FM-W62CR001

Description
WG CIRCULATOR WR-62 11.9-18 GHZ
Request a Quote Datasheet
Description
WG CIRCULATOR WR-62 11.9-18 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FM-W62CR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FM-W62CR001-ND
RF Circulators and Isolators 5328-FM-W62CR001-ND
WG CIRCULATOR WR-62 11.9-18 GHZ

WG CIRCULATOR WR-62 11.9-18 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FM-W62CR001-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details
Broadband Circulator Coaxial 8 to 12GHz - UIYBCC1318A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details