Fairview Microwave Inc. RF Circulators and Isolators FM-W22IR002

Description
WG ISOLATOR WR-22 40-46 GHZ 15 D
Request a Quote Datasheet
Description
WG ISOLATOR WR-22 40-46 GHZ 15 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FM-W22IR002-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FM-W22IR002-ND
RF Circulators and Isolators 5328-FM-W22IR002-ND
WG ISOLATOR WR-22 40-46 GHZ 15 D

WG ISOLATOR WR-22 40-46 GHZ 15 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FM-W22IR002-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Circulator 450 to 3000MHz - UIYSC20A - UIY Inc.
Specs
Component Circulator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
Drop-In Circulators - NDC4545X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details