Fairview Microwave Inc. RF Circulators and Isolators FM-W22CR001

Description
WG CIRCULATOR WR-22 32.9-40 GHZ
Request a Quote Datasheet
Description
WG CIRCULATOR WR-22 32.9-40 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FM-W22CR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FM-W22CR001-ND
RF Circulators and Isolators 5328-FM-W22CR001-ND
WG CIRCULATOR WR-22 32.9-40 GHZ

WG CIRCULATOR WR-22 32.9-40 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FM-W22CR001-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 12.4 to 18.0GHz - UIYWC3838A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 38mm x 38mm x 33mm
View Details
Coaxial Isolators - NCI3434E - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details