Fairview Microwave Inc. RF Circulators and Isolators FM-W15IR003

Description
WG ISOLATOR WR-15 56-61 GHZ 15 D
Request a Quote Datasheet
Description
WG ISOLATOR WR-15 56-61 GHZ 15 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FM-W15IR003-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FM-W15IR003-ND
RF Circulators and Isolators 5328-FM-W15IR003-ND
WG ISOLATOR WR-15 56-61 GHZ 15 D

WG ISOLATOR WR-15 56-61 GHZ 15 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FM-W15IR003-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBCC10149B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Coaxial Circulators - NCC-5000-10000-10-S-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 10000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details