Fairview Microwave Inc. RF Circulators and Isolators FM-W15IR002

Description
WG ISOLATOR WR-15 65-71 GHZ 15 D
Request a Quote Datasheet
Description
WG ISOLATOR WR-15 65-71 GHZ 15 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FM-W15IR002-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FM-W15IR002-ND
RF Circulators and Isolators 5328-FM-W15IR002-ND
WG ISOLATOR WR-15 65-71 GHZ 15 D

WG ISOLATOR WR-15 65-71 GHZ 15 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FM-W15IR002-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 18 to 26.5GHz - UIYWI2869A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 69mm x 28mm
View Details
Coaxial Isolators - NCI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details