Fairview Microwave Inc. RF Circulators and Isolators FM-W15CR002

Description
WG CIRCULATOR WR-15 65-71 GHZ 15
Request a Quote Datasheet
Description
WG CIRCULATOR WR-15 65-71 GHZ 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FM-W15CR002-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FM-W15CR002-ND
RF Circulators and Isolators 5328-FM-W15CR002-ND
WG CIRCULATOR WR-15 65-71 GHZ 15

WG CIRCULATOR WR-15 65-71 GHZ 15

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FM-W15CR002-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 8 to 12GHz - UIYWC4853B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 48mm x 53mm x 42mm
View Details
Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details