Fairview Microwave Inc. RF Circulators and Isolators FM-W137IR001

Description
WG ISOLATOR WR-137 5.38-8.17 GHZ
Request a Quote Datasheet
Description
WG ISOLATOR WR-137 5.38-8.17 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FM-W137IR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FM-W137IR001-ND
RF Circulators and Isolators 5328-FM-W137IR001-ND
WG ISOLATOR WR-137 5.38-8.17 GHZ

WG ISOLATOR WR-137 5.38-8.17 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FM-W137IR001-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 1.7 to 3.5GHz - UIYBCC4040A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details