Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
L-COM, INC.
CGDVI-DL-MM-3 -- DVI CABLES
L-com, Inc.
DVI Cables
CGDVI-DL-MM-3
Description
L-Com CGDVI-DL-MM-3 DVI Cable
RS Components, Ltd.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
L-Com CGDVI-DL-MM-3 DVI Cable
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DVI Cables
297312
DVI Cables
297312
L-Com CGDVI-DL-MM-3 DVI Cable
L-Com CGDVI-DL-MM-3 DVI Cable
Supplier's Site
DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
5073-CGDVI-DL-MM-3-ND
Video Cables (DVI, HDMI)
5073-CGDVI-DL-MM-3-ND
CA DVI-D M/M DUAL LNK 3'
CA DVI-D M/M DUAL LNK 3'
Buy Now
Datasheet
Technical Specifications
RS Components, Ltd.
DigiKey
Product Category
Cable Assemblies
Cable Assemblies
Product Number
297312
5073-CGDVI-DL-MM-3-ND
Product Name
DVI Cables
Video Cables (DVI, HDMI)
Product Type
DVI Cable
DVI Cable
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZK7208-BY00-0xxx | B17, ECP cable, PUR, 5 G 1.5 mm² + (1 x 4 x AWG22), drag-chain suitable, key 1 (2 x 24 V DC + PE)
Specs
Application
Networking
View Details
TE Connectivity
Video Cables (DVI, HDMI)
1770019-2
Specs
Application
Video
Cable Length
9.8 ft (29.87 dm)
Standards / Certifications
RoHS
View Details
4
suppliers
Interpower
H07 V-K Single Fine Wire Stranded
86023060
Specs
Standards / Certifications
IEC
Rated Temperature
-30 to 80 C (-22 to 176 F)
View Details
Shenzhen QH Industrial Co., Ltd
Type-C To Type-C 90° Fast Charging Cable
Specs
Application
Power Cable
Gender
Male-Male
View Details