TE Connectivity Video Cables (DVI, HDMI) 1770019-2

Description
Cable Assembly HDMI-A Male to HDMI-A Male 9.8' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly HDMI-A Male to HDMI-A Male 9.8' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - A35078-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
A35078-ND
Video Cables (DVI, HDMI) A35078-ND
Cable Assembly HDMI-A Male to HDMI-A Male 9.8' (3.00m)

Cable Assembly HDMI-A Male to HDMI-A Male 9.8' (3.00m)

Buy Now Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 1770019-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1770019-2
Cable Assemblies - Video Cables (DVI, HDMI) 1770019-2
CABLE M-M HDMI-A 3M SHLD

CABLE M-M HDMI-A 3M SHLD

Supplier's Site
Video Cables (DVI, HDMI) - 1770019-2 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
1770019-2
Video Cables (DVI, HDMI) 1770019-2
CABLE M-M HDMI-A 3M SHLD

CABLE M-M HDMI-A 3M SHLD

Supplier's Site Datasheet
Hdmi Cable Assembly; Connector Type A Te Connectivity - 46M4584 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Cable Assembly; Connector Type A Te Connectivity
46M4584
Hdmi Cable Assembly; Connector Type A Te Connectivity 46M4584
HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A35078-ND 1770019-2 1770019-2 46M4584
Product Name Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI) Video Cables (DVI, HDMI) Hdmi Cable Assembly; Connector Type A Te Connectivity
Application Video Video
Cable Length 9.8 ft (29.87 dm) 9.8 ft (29.87 dm) 9.84 ft (30 dm)
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
DVI Cable Assemblies - 1653927-1 - TE Connectivity
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers