L-com, Inc. USB Cables CAU3ZAB-2M

Description
CBL USB 3.0 A/B LSZH 2M
Request a Quote Datasheet
Description
CBL USB 3.0 A/B LSZH 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5073-CAU3ZAB-2M-ND - DigiKey
Thief River Falls, MN, United States
CBL USB 3.0 A/B LSZH 2M

CBL USB 3.0 A/B LSZH 2M

Buy Now Datasheet
USB Cables - 297335 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
297335
USB Cables 297335
LSZH USB 3.0 Cable Type A - B, 2.0m

LSZH USB 3.0 Cable Type A - B, 2.0m

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 5073-CAU3ZAB-2M-ND 297335
Product Name USB Cables USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details