L-com, Inc. Power, Line Cables and Extension Cords C13LPUN515P-15-6F

Description
LCKC13+ UP ANGLED - NEMA 5-15P,
Request a Quote Datasheet
Description
LCKC13+ UP ANGLED - NEMA 5-15P,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 5073-C13LPUN515P-15-6F-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
5073-C13LPUN515P-15-6F-ND
Power, Line Cables and Extension Cords 5073-C13LPUN515P-15-6F-ND
LCKC13+ UP ANGLED - NEMA 5-15P,

LCKC13+ UP ANGLED - NEMA 5-15P,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5073-C13LPUN515P-15-6F-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/701-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details