Bulgin Limited BULGIN BZV03/A0620/06 FILTER, INLET, IEC, 6A, DPST BZV03/A0620/06

Description
BULGIN BZV03/A0620/06 FILTER, INLET, IEC, 6A, DPST
Description
BULGIN BZV03/A0620/06 FILTER, INLET, IEC, 6A, DPST

Suppliers

Company
Product
Description
Supplier Links
BULGIN BZV03/A0620/06 FILTER, INLET, IEC, 6A, DPST - 135-BZV03/A0620/06 - Utmel Electronic Limited
Hong Kong, China
BULGIN BZV03/A0620/06 FILTER, INLET, IEC, 6A, DPST
135-BZV03/A0620/06
BULGIN BZV03/A0620/06 FILTER, INLET, IEC, 6A, DPST 135-BZV03/A0620/06
BULGIN BZV03/A0620/06 FILTER, INLET, IEC, 6A, DPST

BULGIN BZV03/A0620/06 FILTER, INLET, IEC, 6A, DPST

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 135-BZV03/A0620/06
Product Name BULGIN BZV03/A0620/06 FILTER, INLET, IEC, 6A, DPST
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
Band Pass Filter - 5o2658170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 6000 to 10000 MHz
View Details