Fairview Microwave Inc. Attenuators AM-06N

Description
FXD ATTN PLUG-JACK TYPE N 1.2
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK TYPE N 1.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-AM-06N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-AM-06N-ND
Attenuators 5328-AM-06N-ND
FXD ATTN PLUG-JACK TYPE N 1.2

FXD ATTN PLUG-JACK TYPE N 1.2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-AM-06N-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-CMD285C3DKR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details