Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLT9255WLC TLT9255WLC

Description
TLT9255WLC is a CAN FD 5MB with Partial Networking. The SPI interface of the TLE9255W is used to setup the wake-up functions as well as the INH output, the mode and the undervoltage control of the device. This allows a very flexible usage of the TLE9255W in different automotive applications. The TLT9255WLC is realized in tiny leadless TSON-14 package with Lead Tip Inspection (LTI) feature providing Automated Optical Inspection (AOI) capability. Based on the high symmetry of the CANH and CANL signals, the TLT9255W provides a very low level of electromagnetic emission within a wide frequency range, allowing the operation of the TLT9255W without a common mode choke in automotive and industrial applications. The TLT9255W is enclosed in an RoHS compliant PG-TSON-14 package and fulfills the requirements of the ISO11898-2 (2016). Summary of Features Fully compliant to ISO11898-2 (2016) Infineon automotive quality AEC-Q100 Grade 0 (Ta: -40°C to +150°C) qualification for high temperature mission profiles HSCAN standard data rates up to 1MBit/s CAN FD data rates up to 5MBit/s Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness, ±10kV according to IEC61000-4-2 Independent supply concept on VCC and VBAT pins Fail safe features – TxD-timeout – overtemperature shutdown – overtemperature warning Extended supply range on VCC and VIO supply CAN short circuit proof to ground, battery and VCC Overtemperature protection Advanced bus biasing according to ISO11898-2 (2016) Bus Wake-up Pattern (WUP) function with optimized filter time (0.5µs - 1.8µs) for worldwide OEM usage Wake-up pattern (WUP) detection in all low-power modes Wake-up frame (WUF) detection according to ISO11898-2 (2016) Wake-up frame detection with CAN FD tolerant feature Local wake-up input SPI clock frequency up to 4MHz Green Product (RoHS compliant) Potential Applications Car powertrain and transmission applications HSCAN networks in automotive applications HSCAN networks in industrial applications Applications 48 V to 12 V DC-DC converter Automotive Chassis domain control Transfer case brushless DC (BLDC) Designers who used this product also designed with BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors IAUC120N06S5N017 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9180D-31QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC TLE7259-3LE | Automotive LIN transceivers TLD2331-3EP | LITIX™ Basic+ TLE4253GS | OPTIREG™ linear voltage regulators (LDO) TLE9243QK | OPTIREG™ PMIC SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller IPD90P04P4L-04 | Automotive MOSFET BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors IAUC120N06S5N017 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9180D-31QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC TLE7259-3LE | Automotive LIN transceivers TLD2331-3EP | LITIX™ Basic+ TLE4253GS | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 Family Overview For family overview please click here.
Request a Quote Datasheet
Description
TLT9255WLC is a CAN FD 5MB with Partial Networking. The SPI interface of the TLE9255W is used to setup the wake-up functions as well as the INH output, the mode and the undervoltage control of the device. This allows a very flexible usage of the TLE9255W in different automotive applications. The TLT9255WLC is realized in tiny leadless TSON-14 package with Lead Tip Inspection (LTI) feature providing Automated Optical Inspection (AOI) capability. Based on the high symmetry of the CANH and CANL signals, the TLT9255W provides a very low level of electromagnetic emission within a wide frequency range, allowing the operation of the TLT9255W without a common mode choke in automotive and industrial applications. The TLT9255W is enclosed in an RoHS compliant PG-TSON-14 package and fulfills the requirements of the ISO11898-2 (2016). Summary of Features Fully compliant to ISO11898-2 (2016) Infineon automotive quality AEC-Q100 Grade 0 (Ta: -40°C to +150°C) qualification for high temperature mission profiles HSCAN standard data rates up to 1MBit/s CAN FD data rates up to 5MBit/s Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness, ±10kV according to IEC61000-4-2 Independent supply concept on VCC and VBAT pins Fail safe features – TxD-timeout – overtemperature shutdown – overtemperature warning Extended supply range on VCC and VIO supply CAN short circuit proof to ground, battery and VCC Overtemperature protection Advanced bus biasing according to ISO11898-2 (2016) Bus Wake-up Pattern (WUP) function with optimized filter time (0.5µs - 1.8µs) for worldwide OEM usage Wake-up pattern (WUP) detection in all low-power modes Wake-up frame (WUF) detection according to ISO11898-2 (2016) Wake-up frame detection with CAN FD tolerant feature Local wake-up input SPI clock frequency up to 4MHz Green Product (RoHS compliant) Potential Applications Car powertrain and transmission applications HSCAN networks in automotive applications HSCAN networks in industrial applications Applications 48 V to 12 V DC-DC converter Automotive Chassis domain control Transfer case brushless DC (BLDC) Designers who used this product also designed with BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors IAUC120N06S5N017 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9180D-31QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC TLE7259-3LE | Automotive LIN transceivers TLD2331-3EP | LITIX™ Basic+ TLE4253GS | OPTIREG™ linear voltage regulators (LDO) TLE9243QK | OPTIREG™ PMIC SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller IPD90P04P4L-04 | Automotive MOSFET BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors IAUC120N06S5N017 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9180D-31QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC TLE7259-3LE | Automotive LIN transceivers TLD2331-3EP | LITIX™ Basic+ TLE4253GS | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 Family Overview For family overview please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLT9255WLC - TLT9255WLC - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLT9255WLC
TLT9255WLC
Transceivers - Automotive Transceivers - CAN Transceivers - TLT9255WLC TLT9255WLC
TLT9255WLC is a CAN FD 5MB with Partial Networking. The SPI interface of the TLE9255W is used to setup the wake-up functions as well as the INH output, the mode and the undervoltage control of the device. This allows a very flexible usage of the TLE9255W in different automotive applications. The TLT9255WLC is realized in tiny leadless TSON-14 package with Lead Tip Inspection (LTI) feature providing Automated Optical Inspection (AOI) capability. Based on the high symmetry of the CANH and CANL signals, the TLT9255W provides a very low level of electromagnetic emission within a wide frequency range, allowing the operation of the TLT9255W without a common mode choke in automotive and industrial applications. The TLT9255W is enclosed in an RoHS compliant PG-TSON-14 package and fulfills the requirements of the ISO11898-2 (2016). Summary of Features Fully compliant to ISO11898-2 (2016) Infineon automotive quality AEC-Q100 Grade 0 (Ta: -40°C to +150°C) qualification for high temperature mission profiles HSCAN standard data rates up to 1MBit/s CAN FD data rates up to 5MBit/s Wide common mode range for electromagnetic immunity (EMI) Very low electromagnetic emission (EME) Excellent ESD robustness, ±10kV according to IEC61000-4-2 Independent supply concept on VCC and VBAT pins Fail safe features – TxD-timeout – overtemperature shutdown – overtemperature warning Extended supply range on VCC and VIO supply CAN short circuit proof to ground, battery and VCC Overtemperature protection Advanced bus biasing according to ISO11898-2 (2016) Bus Wake-up Pattern (WUP) function with optimized filter time (0.5µs - 1.8µs) for worldwide OEM usage Wake-up pattern (WUP) detection in all low-power modes Wake-up frame (WUF) detection according to ISO11898-2 (2016) Wake-up frame detection with CAN FD tolerant feature Local wake-up input SPI clock frequency up to 4MHz Green Product (RoHS compliant) Potential Applications Car powertrain and transmission applications HSCAN networks in automotive applications HSCAN networks in industrial applications Applications 48 V to 12 V DC-DC converter Automotive Chassis domain control Transfer case brushless DC (BLDC) Designers who used this product also designed with BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors IAUC120N06S5N017 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9180D-31QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC TLE7259-3LE | Automotive LIN transceivers TLD2331-3EP | LITIX™ Basic+ TLE4253GS | OPTIREG™ linear voltage regulators (LDO) TLE9243QK | OPTIREG™ PMIC SAL-TC375TP-96F300W AA | AURIX™ Family – TC37xTP BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller IPD90P04P4L-04 | Automotive MOSFET BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors IAUC120N06S5N017 | Automotive MOSFET BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLE9180D-31QK | Gate driver ICs TLF35584QVVS2 | OPTIREG™ PMIC TLE7259-3LE | Automotive LIN transceivers TLD2331-3EP | LITIX™ Basic+ TLE4253GS | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 Family Overview For family overview please click here.

TLT9255WLC is a CAN FD 5MB with Partial Networking. The SPI interface of the TLE9255W is used to setup the wake-up functions as well as the INH output, the mode and the undervoltage control of the device.
This allows a very flexible usage of the TLE9255W in different automotive applications. The TLT9255WLC is realized in tiny leadless TSON-14 package with Lead Tip Inspection (LTI) feature providing Automated Optical Inspection (AOI) capability.
Based on the high symmetry of the CANH and CANL signals, the TLT9255W provides a very low level of electromagnetic emission within a wide frequency range, allowing the operation of the TLT9255W without a common mode choke in automotive and industrial applications.
The TLT9255W is enclosed in an RoHS compliant PG-TSON-14 package and fulfills the requirements of the ISO11898-2 (2016).

Summary of Features

  • Fully compliant to ISO11898-2 (2016)
  • Infineon automotive quality
  • AEC-Q100 Grade 0 (Ta: -40°C to +150°C) qualification for high temperature mission profiles
  • HSCAN standard data rates up to 1MBit/s
  • CAN FD data rates up to 5MBit/s
  • Wide common mode range for electromagnetic immunity (EMI)
  • Very low electromagnetic emission (EME)
  • Excellent ESD robustness, ±10kV according to IEC61000-4-2
  • Independent supply concept on VCC and VBAT pins
  • Fail safe features – TxD-timeout – overtemperature shutdown – overtemperature warning
  • Extended supply range on VCC and VIO supply
  • CAN short circuit proof to ground, battery and VCC
  • Overtemperature protection
  • Advanced bus biasing according to ISO11898-2 (2016)
  • Bus Wake-up Pattern (WUP) function with optimized filter time (0.5µs - 1.8µs) for worldwide OEM usage
  • Wake-up pattern (WUP) detection in all low-power modes
  • Wake-up frame (WUF) detection according to ISO11898-2 (2016)
  • Wake-up frame detection with CAN FD tolerant feature
  • Local wake-up input
  • SPI clock frequency up to 4MHz
  • Green Product (RoHS compliant)

Potential Applications

  • Car powertrain and transmission applications
  • HSCAN networks in automotive applications
  • HSCAN networks in industrial applications

Applications

  • 48 V to 12 V DC-DC converter
  • Automotive
  • Chassis domain control
  • Transfer case brushless DC (BLDC)

Designers who used this product also designed with


  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • IAUC120N06S5N017 |
    Automotive MOSFET
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9180D-31QK |
    Gate driver ICs
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLE7259-3LE |
    Automotive LIN transceivers
  • TLD2331-3EP |
    LITIX™ Basic+
  • TLE4253GS |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9243QK |
    OPTIREG™ PMIC
  • SAL-TC375TP-96F300W AA |
    AURIX™ Family – TC37xTP
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC234L-24F200N AC |
    AURIX™ Family – TC23xL
  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • IAUC120N06S5N017 |
    Automotive MOSFET
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9180D-31QK |
    Gate driver ICs
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • TLE7259-3LE |
    Automotive LIN transceivers
  • TLD2331-3EP |
    LITIX™ Basic+
  • TLE4253GS |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4

Family Overview


For family overview please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLT9255WLC
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLT9255WLC
Technology CAN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-SXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Controllers - AN983BX-BG-T-V3-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Interface - Controllers - ADM8513X-AD-T-1 - 172997-ADM8513 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; PG-LQFP-48-1
View Details
4 suppliers