Infineon Technologies AG Evaluation Boards CY7112

Description
CY7112 EZ-PD™ PMG1-S2 Prototyping Kit The CY7112 EZ-PD™ PMG1-S2 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement different features. This platform is compliant with the USB PD 3.0 protocol and can support up to 100 W (20 V, 5 A) of power consumption. Featuring the EZ-PD™ PMG1-S2 microcontroller The CY7112 EZ-PD™ PMG1-S2 prototyping kit is based on the EZ-PD™ PMG1-S2 microcontroller (CYPM1211-40LQXI). This is an ARM Cortex-M0 based controller with 128-KB flash and 8-KB SRAM. It implements a complete Type-C USB-PD transceiver and supports 20 GPIOs of which, some of them can be re-purposed to support SCB (serial communication block) functions such as I2C, UART & SPI. Flexible prototyping The CY7112 EZ-PD™ PMG1-S2 Prototyping Kit provides easy access to all the I/Os of the PMG1-S2 microcontroller in a breadboard-compatibl e format. The kit includes Infineon's KitProg programmer and debugger. KitProg can program and debug the target PMG1-S2 microcontroller via SWD using ModusToolbox™ or Infineon Programmer. KitProg also supports USB-UART bridge and USB-I2C bridge features. The kit design allows users to snap-off the KitProg from the EZ-PD™ PMG1-S2 board and use them independently. Supported software Application development on CY7112 EZ-PD™ PMG1-S2 prototyping kit can be done using ModusToolbox. ModusToolbox™ is a set of multi-platform development tools and a comprehensive suite of gitHub-hosted firmware. The development tools include Eclipse based IDE, configurators and programming tools. The firmware includes PDL (peripheral drivers), middleware including USB PD stack and example projects. Kit contents CY7112 EZ-PD™ PMG1-S2 prototyping board Quick start guide
Request a Quote Datasheet
Description
CY7112 EZ-PD™ PMG1-S2 Prototyping Kit The CY7112 EZ-PD™ PMG1-S2 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement different features. This platform is compliant with the USB PD 3.0 protocol and can support up to 100 W (20 V, 5 A) of power consumption. Featuring the EZ-PD™ PMG1-S2 microcontroller The CY7112 EZ-PD™ PMG1-S2 prototyping kit is based on the EZ-PD™ PMG1-S2 microcontroller (CYPM1211-40LQXI). This is an ARM Cortex-M0 based controller with 128-KB flash and 8-KB SRAM. It implements a complete Type-C USB-PD transceiver and supports 20 GPIOs of which, some of them can be re-purposed to support SCB (serial communication block) functions such as I2C, UART & SPI. Flexible prototyping The CY7112 EZ-PD™ PMG1-S2 Prototyping Kit provides easy access to all the I/Os of the PMG1-S2 microcontroller in a breadboard-compatibl e format. The kit includes Infineon's KitProg programmer and debugger. KitProg can program and debug the target PMG1-S2 microcontroller via SWD using ModusToolbox™ or Infineon Programmer. KitProg also supports USB-UART bridge and USB-I2C bridge features. The kit design allows users to snap-off the KitProg from the EZ-PD™ PMG1-S2 board and use them independently. Supported software Application development on CY7112 EZ-PD™ PMG1-S2 prototyping kit can be done using ModusToolbox. ModusToolbox™ is a set of multi-platform development tools and a comprehensive suite of gitHub-hosted firmware. The development tools include Eclipse based IDE, configurators and programming tools. The firmware includes PDL (peripheral drivers), middleware including USB PD stack and example projects. Kit contents CY7112 EZ-PD™ PMG1-S2 prototyping board Quick start guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY7112 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY7112
Evaluation Boards CY7112
CY7112 EZ-PD™ PMG1-S2 Prototyping Kit The CY7112 EZ-PD™ PMG1-S2 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement different features. This platform is compliant with the USB PD 3.0 protocol and can support up to 100 W (20 V, 5 A) of power consumption. Featuring the EZ-PD™ PMG1-S2 microcontroller The CY7112 EZ-PD™ PMG1-S2 prototyping kit is based on the EZ-PD™ PMG1-S2 microcontroller (CYPM1211-40LQXI). This is an ARM Cortex-M0 based controller with 128-KB flash and 8-KB SRAM. It implements a complete Type-C USB-PD transceiver and supports 20 GPIOs of which, some of them can be re-purposed to support SCB (serial communication block) functions such as I2C, UART & SPI. Flexible prototyping The CY7112 EZ-PD™ PMG1-S2 Prototyping Kit provides easy access to all the I/Os of the PMG1-S2 microcontroller in a breadboard-compatibl e format. The kit includes Infineon's KitProg programmer and debugger. KitProg can program and debug the target PMG1-S2 microcontroller via SWD using ModusToolbox™ or Infineon Programmer. KitProg also supports USB-UART bridge and USB-I2C bridge features. The kit design allows users to snap-off the KitProg from the EZ-PD™ PMG1-S2 board and use them independently. Supported software Application development on CY7112 EZ-PD™ PMG1-S2 prototyping kit can be done using ModusToolbox. ModusToolbox™ is a set of multi-platform development tools and a comprehensive suite of gitHub-hosted firmware. The development tools include Eclipse based IDE, configurators and programming tools. The firmware includes PDL (peripheral drivers), middleware including USB PD stack and example projects. Kit contents CY7112 EZ-PD™ PMG1-S2 prototyping board Quick start guide

CY7112 EZ-PD™ PMG1-S2 Prototyping Kit

The CY7112 EZ-PD™ PMG1-S2 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller to implement different features. This platform is compliant with the USB PD 3.0 protocol and can support up to 100 W (20 V, 5 A) of power consumption.


Featuring the EZ-PD™ PMG1-S2 microcontroller


The CY7112 EZ-PD™ PMG1-S2 prototyping kit is based on the EZ-PD™ PMG1-S2 microcontroller (CYPM1211-40LQXI). This is an ARM Cortex-M0 based controller with 128-KB flash and 8-KB SRAM. It implements a complete Type-C USB-PD transceiver and supports 20 GPIOs of which, some of them can be re-purposed to support SCB (serial communication block) functions such as I2C, UART & SPI.


Flexible prototyping


The CY7112 EZ-PD™ PMG1-S2 Prototyping Kit provides easy access to all the I/Os of the PMG1-S2 microcontroller in a breadboard-compatible format.

The kit includes Infineon's KitProg programmer and debugger. KitProg can program and debug the target PMG1-S2 microcontroller via SWD using ModusToolbox™ or Infineon Programmer. KitProg also supports USB-UART bridge and USB-I2C bridge features.

The kit design allows users to snap-off the KitProg from the EZ-PD™ PMG1-S2 board and use them independently.


Supported software


Application development on CY7112 EZ-PD™ PMG1-S2 prototyping kit can be done using ModusToolbox. ModusToolbox™ is a set of multi-platform development tools and a comprehensive suite of gitHub-hosted firmware. The development tools include Eclipse based IDE, configurators and programming tools. The firmware includes PDL (peripheral drivers), middleware including USB PD stack and example projects.


Kit contents


  • CY7112 EZ-PD™ PMG1-S2 prototyping board
  • Quick start guide
Supplier's Site Datasheet
Communication & Wireless Development Tools - 2732024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2732024
Communication & Wireless Development Tools 2732024
Infineon CY7112

Infineon CY7112

Supplier's Site
Evaluation and Demonstration Boards and Kits - 448-CY7112-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY7112-ND
Evaluation and Demonstration Boards and Kits 448-CY7112-ND
EZ-PD PMG1-S2 USB Type-C® Power Delivery (PD) Power Management Evaluation Board

EZ-PD PMG1-S2 USB Type-C® Power Delivery (PD) Power Management Evaluation Board

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. DigiKey
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY7112 2732024 448-CY7112-ND
Product Name Evaluation Boards Communication & Wireless Development Tools Evaluation and Demonstration Boards and Kits
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTG7050-1EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - BTS3011TE DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation Boards - CYBT-413055-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
5 suppliers