Infineon Technologies AG Evaluation Boards CY4500

Description
CY4500 EZ-PD™ Protocol Analyzer EZ-PD™ Analyzer Utility (USB PD2.0) EZ-PD™ Protocol Analyzer Utility (USB PD3.0) The CY4500 EZ-PD™ Protocol Analyzer tool records traffic passively on the Configuration Channel (CC) and allows users to analyze and debug USB Power Delivery communication. The low-cost and compact CY4500 EZ-PD™ Protocol Analyzer acts as a pass-through for VBUS, VCONN, USB 3.1, USB 2.0 and USB-PD traffic. The CY4500 EZ-PD™ Protocol Analyzer Installer includes a free Windows-based GUI - EZ-PD™ Analyzer Utility (Default). The GUI can be used to decode the USB-C PD messages. The current tool is programmed with a default Firmware that supports USB-C PD2.0 decoding. If the user needs support with USB-C PD3.0 decoding, then he can update the Firmware as per the details under section EZ-PD™ Protocol Analyzer Utility (USB-C PD3.0) The EZ-PD Analyzer Utility is a Microsoft Windows application for decoding USB-C Power Delivery (USB-PD) packets in real time. The EZ-PD™ Protocol Analyzer Utility is a free Java based cross platform GUI used for decoding USB-PD packets in real time. The CY4500 EZ-PD™ Protocol Analyzer firmware should be updated to use this version of the Utility. The firmware and firmware updater are available as part of the Windows Installer. Features Simple GUI for Decoding USB-PD 2.0 packets in real-time on the CC lines VBUS Voltage and Current monitoring Message ID based triggering Debug headers for CC, VBUS and SBU Firmware upgradable for future updates
Request a Quote
Description
CY4500 EZ-PD™ Protocol Analyzer EZ-PD™ Analyzer Utility (USB PD2.0) EZ-PD™ Protocol Analyzer Utility (USB PD3.0) The CY4500 EZ-PD™ Protocol Analyzer tool records traffic passively on the Configuration Channel (CC) and allows users to analyze and debug USB Power Delivery communication. The low-cost and compact CY4500 EZ-PD™ Protocol Analyzer acts as a pass-through for VBUS, VCONN, USB 3.1, USB 2.0 and USB-PD traffic. The CY4500 EZ-PD™ Protocol Analyzer Installer includes a free Windows-based GUI - EZ-PD™ Analyzer Utility (Default). The GUI can be used to decode the USB-C PD messages. The current tool is programmed with a default Firmware that supports USB-C PD2.0 decoding. If the user needs support with USB-C PD3.0 decoding, then he can update the Firmware as per the details under section EZ-PD™ Protocol Analyzer Utility (USB-C PD3.0) The EZ-PD Analyzer Utility is a Microsoft Windows application for decoding USB-C Power Delivery (USB-PD) packets in real time. The EZ-PD™ Protocol Analyzer Utility is a free Java based cross platform GUI used for decoding USB-PD packets in real time. The CY4500 EZ-PD™ Protocol Analyzer firmware should be updated to use this version of the Utility. The firmware and firmware updater are available as part of the Windows Installer. Features Simple GUI for Decoding USB-PD 2.0 packets in real-time on the CC lines VBUS Voltage and Current monitoring Message ID based triggering Debug headers for CC, VBUS and SBU Firmware upgradable for future updates
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY4500 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY4500
Evaluation Boards CY4500
CY4500 EZ-PD™ Protocol Analyzer EZ-PD™ Analyzer Utility (USB PD2.0) EZ-PD™ Protocol Analyzer Utility (USB PD3.0) The CY4500 EZ-PD™ Protocol Analyzer tool records traffic passively on the Configuration Channel (CC) and allows users to analyze and debug USB Power Delivery communication. The low-cost and compact CY4500 EZ-PD™ Protocol Analyzer acts as a pass-through for VBUS, VCONN, USB 3.1, USB 2.0 and USB-PD traffic. The CY4500 EZ-PD™ Protocol Analyzer Installer includes a free Windows-based GUI - EZ-PD™ Analyzer Utility (Default). The GUI can be used to decode the USB-C PD messages. The current tool is programmed with a default Firmware that supports USB-C PD2.0 decoding. If the user needs support with USB-C PD3.0 decoding, then he can update the Firmware as per the details under section EZ-PD™ Protocol Analyzer Utility (USB-C PD3.0) The EZ-PD Analyzer Utility is a Microsoft Windows application for decoding USB-C Power Delivery (USB-PD) packets in real time. The EZ-PD™ Protocol Analyzer Utility is a free Java based cross platform GUI used for decoding USB-PD packets in real time. The CY4500 EZ-PD™ Protocol Analyzer firmware should be updated to use this version of the Utility. The firmware and firmware updater are available as part of the Windows Installer. Features Simple GUI for Decoding USB-PD 2.0 packets in real-time on the CC lines VBUS Voltage and Current monitoring Message ID based triggering Debug headers for CC, VBUS and SBU Firmware upgradable for future updates

CY4500 EZ-PD™ Protocol Analyzer EZ-PD™ Analyzer Utility (USB PD2.0) EZ-PD™ Protocol Analyzer Utility (USB PD3.0)

The CY4500 EZ-PD™ Protocol Analyzer tool records traffic passively on the Configuration Channel (CC) and allows users to analyze and debug USB Power Delivery communication. The low-cost and compact CY4500 EZ-PD™ Protocol Analyzer acts as a pass-through for VBUS, VCONN, USB 3.1, USB 2.0 and USB-PD traffic. The CY4500 EZ-PD™ Protocol Analyzer Installer includes a free Windows-based GUI - EZ-PD™ Analyzer Utility (Default). The GUI can be used to decode the USB-C PD messages.

The current tool is programmed with a default Firmware that supports USB-C PD2.0 decoding. If the user needs support with USB-C PD3.0 decoding, then he can update the Firmware as per the details under section EZ-PD™ Protocol Analyzer Utility (USB-C PD3.0)

The EZ-PD Analyzer Utility is a Microsoft Windows application for decoding USB-C Power Delivery (USB-PD) packets in real time.

The EZ-PD™ Protocol Analyzer Utility is a free Java based cross platform GUI used for decoding USB-PD packets in real time. The CY4500 EZ-PD™ Protocol Analyzer firmware should be updated to use this version of the Utility. The firmware and firmware updater are available as part of the Windows Installer.


Features


  • Simple GUI for Decoding USB-PD 2.0 packets in real-time on the CC lines
  • VBUS Voltage and Current monitoring
  • Message ID based triggering
  • Debug headers for CC, VBUS and SBU
  • Firmware upgradable for future updates
Supplier's Site
Protocol Analyzer/debugger, Cortex-M0; Ic Product Type Cypress Infineon Technologies - 96Y9166 - Newark, An Avnet Company
Chicago, IL, United States
Protocol Analyzer/debugger, Cortex-M0; Ic Product Type Cypress Infineon Technologies
96Y9166
Protocol Analyzer/debugger, Cortex-M0; Ic Product Type Cypress Infineon Technologies 96Y9166
PROTOCOL ANALYZER/DEBUGGER, CORTEX-M0; IC Product Type:Debugger; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Kit Contents:EZ-PD Protocol Analyzer Hardware, USB Cable, Jumper Wires, Quick Start RoHS Compliant: Yes

PROTOCOL ANALYZER/DEBUGGER, CORTEX-M0; IC Product Type:Debugger; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Kit Contents:EZ-PD Protocol Analyzer Hardware, USB Cable, Jumper Wires, Quick Start RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Infineon Technologies AG Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number CY4500 96Y9166
Product Name Evaluation Boards Protocol Analyzer/debugger, Cortex-M0; Ic Product Type Cypress Infineon Technologies
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 48V FLYBACK DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI3040EVALBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3280-BK1-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers