Infineon Technologies AG Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLE9879QXA40XUMA2

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 22-DIP (0.300", 7.62mm) Product Status: Active Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Program Memory Type: ROM RAM Size: 1K x 16 Interface: Coax Cable and Female Connector Number of I/O: 8 Voltage - Supply: 3.3V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 22-DIP (0.300", 7.62mm) Product Status: Active Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Program Memory Type: ROM RAM Size: 1K x 16 Interface: Coax Cable and Female Connector Number of I/O: 8 Voltage - Supply: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 22-DIP (0.300", 7.62mm) Product Status: Active Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Program Memory Type: ROM RAM Size: 1K x 16 Interface: Coax Cable and Female Connector Number of I/O: 8 Voltage - Supply: 3.3V

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 22-DIP (0.300", 7.62mm)
Product Status: Active
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Program Memory Type: ROM
RAM Size: 1K x 16
Interface: Coax Cable and Female Connector
Number of I/O: 8
Voltage - Supply: 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Coax Cable and Female Connector
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers