Infineon Technologies AG CAN Interface Ics TLE9471ESV33XUMA1

Description
Infineon TLE9471ESV33XUMA1
Request a Quote Datasheet
Description
Infineon TLE9471ESV33XUMA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Interface Ics - 2238612P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2238612P
CAN Interface Ics 2238612P
Infineon TLE9471ESV33XUMA1

Infineon TLE9471ESV33XUMA1

Supplier's Site
CAN Interface Ics - 2238612 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2238612
CAN Interface Ics 2238612
Infineon TLE9471ESV33XUMA1

Infineon TLE9471ESV33XUMA1

Supplier's Site
CAN Interface Ics - 2238611 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
2238611
CAN Interface Ics 2238611
Infineon TLE9471ESV33XUMA1

Infineon TLE9471ESV33XUMA1

Supplier's Site
Sys Basis Chip, Aec-Q100, 3.3V, Tsdso-24; Product Range Infineon - 93AC7359 - Newark, An Avnet Company
Chicago, IL, United States
Sys Basis Chip, Aec-Q100, 3.3V, Tsdso-24; Product Range Infineon
93AC7359
Sys Basis Chip, Aec-Q100, 3.3V, Tsdso-24; Product Range Infineon 93AC7359
SYS BASIS CHIP, AEC-Q100, 3.3V, TSDSO-24; Product Range:-; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN; Supported Standards:ISO 11898-2, SAE J2284; Output Voltage:3.3V; Operating RoHS Compliant: Yes

SYS BASIS CHIP, AEC-Q100, 3.3V, TSDSO-24; Product Range:-; No. of Pins:48Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Protocol Supported:CAN; Supported Standards:ISO 11898-2, SAE J2284; Output Voltage:3.3V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
TLE9471ESV33XUMA1
CAN Interface IC TLE9471ESV33XUMA1
CAN Interface IC BODY SYSTEM ICS

CAN Interface IC BODY SYSTEM ICS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 2238612P 93AC7359 TLE9471ESV33XUMA1
Product Name CAN Interface Ics Sys Basis Chip, Aec-Q100, 3.3V, Tsdso-24; Product Range Infineon CAN Interface IC
Features RoHS RoHS RoHS
Data Rate 5000 kbps 5000 to ? kbps
Package Type TSDSO PG-TSDSO-24
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897438 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF and mmW Front End Module - RFX8422S - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details