Infineon Technologies AG Evaluation Boards CY4541

Description
CY4541 EZ-PD™ CCG4 Evaluation Kit Version: *E The CY4541 EZ-PD CCG4 Evaluation Kit (EVK) is based on the Infineon's CCG4 dual port Type-C Power Delivery (PD) controllers. EZ-PD CCG4 is a dual USB Type-C controller that complies with the latest USB Type-C and PD standards. This EVK is primarily intended to be a demonstration vehicle for Type-C PC designs that house one or two Type-C ports. CCG4 can act either as a power provider (Source) or as a power consumer (Sink). The kit also helps to evaluate several features on two Type-C ports, using a Dual Role Port (DRP) or SuperSpeed USB demo, and a DisplayPort demo. CY4541 EZ-PD™ CCG4 Evaluation Kit enables designers to exercise the functionality of CCG4 controllers for a Two-Port USB Type-C based Host System. CY4541 kit consists of CCG EVK Base Board (2 nos.) with Display Port Mux, Power Management and USB Type-B connector CY4541 CCG4 Daughter Card 24V DC Power Adapter USB 3.0 Type-A to Type-B Cable (2 nos.) USB Type-C to Type-A Adapter (2 nos.) USB 3.0 EMCA Type-C Cable USB 2.0 Type-A to Mini-B Cable Pair of Jumper Wires (2 nos.) Note: One pair of jumper wires are pre-installed on the CCG EVK Base Boards.
Request a Quote Datasheet
Description
CY4541 EZ-PD™ CCG4 Evaluation Kit Version: *E The CY4541 EZ-PD CCG4 Evaluation Kit (EVK) is based on the Infineon's CCG4 dual port Type-C Power Delivery (PD) controllers. EZ-PD CCG4 is a dual USB Type-C controller that complies with the latest USB Type-C and PD standards. This EVK is primarily intended to be a demonstration vehicle for Type-C PC designs that house one or two Type-C ports. CCG4 can act either as a power provider (Source) or as a power consumer (Sink). The kit also helps to evaluate several features on two Type-C ports, using a Dual Role Port (DRP) or SuperSpeed USB demo, and a DisplayPort demo. CY4541 EZ-PD™ CCG4 Evaluation Kit enables designers to exercise the functionality of CCG4 controllers for a Two-Port USB Type-C based Host System. CY4541 kit consists of CCG EVK Base Board (2 nos.) with Display Port Mux, Power Management and USB Type-B connector CY4541 CCG4 Daughter Card 24V DC Power Adapter USB 3.0 Type-A to Type-B Cable (2 nos.) USB Type-C to Type-A Adapter (2 nos.) USB 3.0 EMCA Type-C Cable USB 2.0 Type-A to Mini-B Cable Pair of Jumper Wires (2 nos.) Note: One pair of jumper wires are pre-installed on the CCG EVK Base Boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY4541 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY4541
Evaluation Boards CY4541
CY4541 EZ-PD™ CCG4 Evaluation Kit Version: *E The CY4541 EZ-PD CCG4 Evaluation Kit (EVK) is based on the Infineon's CCG4 dual port Type-C Power Delivery (PD) controllers. EZ-PD CCG4 is a dual USB Type-C controller that complies with the latest USB Type-C and PD standards. This EVK is primarily intended to be a demonstration vehicle for Type-C PC designs that house one or two Type-C ports. CCG4 can act either as a power provider (Source) or as a power consumer (Sink). The kit also helps to evaluate several features on two Type-C ports, using a Dual Role Port (DRP) or SuperSpeed USB demo, and a DisplayPort demo. CY4541 EZ-PD™ CCG4 Evaluation Kit enables designers to exercise the functionality of CCG4 controllers for a Two-Port USB Type-C based Host System. CY4541 kit consists of CCG EVK Base Board (2 nos.) with Display Port Mux, Power Management and USB Type-B connector CY4541 CCG4 Daughter Card 24V DC Power Adapter USB 3.0 Type-A to Type-B Cable (2 nos.) USB Type-C to Type-A Adapter (2 nos.) USB 3.0 EMCA Type-C Cable USB 2.0 Type-A to Mini-B Cable Pair of Jumper Wires (2 nos.) Note: One pair of jumper wires are pre-installed on the CCG EVK Base Boards.

CY4541 EZ-PD™ CCG4 Evaluation Kit

Version: *E
The CY4541 EZ-PD CCG4 Evaluation Kit (EVK) is based on the Infineon's CCG4 dual port Type-C Power Delivery (PD) controllers. EZ-PD CCG4 is a dual USB Type-C controller that complies with the latest USB Type-C and PD standards. This EVK is primarily intended to be a demonstration vehicle for Type-C PC designs that house one or two Type-C ports. CCG4 can act either as a power provider (Source) or as a power consumer (Sink). The kit also helps to evaluate several features on two Type-C ports, using a Dual Role Port (DRP) or SuperSpeed USB demo, and a DisplayPort demo.

CY4541 EZ-PD™ CCG4 Evaluation Kit enables designers to exercise the functionality of CCG4 controllers for a Two-Port USB Type-C based Host System.


CY4541 kit consists of


  • CCG EVK Base Board (2 nos.) with Display Port Mux, Power Management and USB Type-B connector
  • CY4541 CCG4 Daughter Card
  • 24V DC Power Adapter
  • USB 3.0 Type-A to Type-B Cable (2 nos.)
  • USB Type-C to Type-A Adapter (2 nos.)
  • USB 3.0 EMCA Type-C Cable
  • USB 2.0 Type-A to Mini-B Cable
  • Pair of Jumper Wires (2 nos.)

Note: One pair of jumper wires are pre-installed on the CCG EVK Base Boards.

Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - 448-CY4541-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-CY4541-ND
Evaluation and Demonstration Boards and Kits 448-CY4541-ND
CCG4 USB Type-C™ Interface Evaluation Board

CCG4 USB Type-C™ Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4541 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
CY4541
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits CY4541
KIT DEV TYPE C CNTRLR

KIT DEV TYPE C CNTRLR

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CY4541 448-CY4541-ND CY4541
Product Name Evaluation Boards Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products