Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351BSJ TLE9351BSJ

Description
The TLE9351BSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9351BSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9351BSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9351BSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9351BSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9351BSJ to support CAN FD data frames. The device supports data transmission rates up to 5 Mbit/s, depending on the size of the network and the inherent parasitic effects. Dedicated low-power modes, such as standby mode, provide very low quiescent current during power-up of the device. In standby mode the typical quiescent current on VCC is less than 10 µA while the device can still wake up by a bus signal on the HS CAN bus. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9351BSJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 Mbit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke Bus wake-up pattern (WUP) function with optimized filter time for worldwide OEM usage Standby mode with minimized quiescent current Excellent ESD robustness TxD timeout function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Green Product (RoHS compliant) Benefits Low current consumption Excellent ESD performance allowing use in automotive applications without additional protection devices Potential Applications Engine control units (ECU) Gateway modules Body control modules (BCM)
Request a Quote Datasheet
Description
The TLE9351BSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9351BSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9351BSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9351BSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9351BSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9351BSJ to support CAN FD data frames. The device supports data transmission rates up to 5 Mbit/s, depending on the size of the network and the inherent parasitic effects. Dedicated low-power modes, such as standby mode, provide very low quiescent current during power-up of the device. In standby mode the typical quiescent current on VCC is less than 10 µA while the device can still wake up by a bus signal on the HS CAN bus. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9351BSJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 Mbit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke Bus wake-up pattern (WUP) function with optimized filter time for worldwide OEM usage Standby mode with minimized quiescent current Excellent ESD robustness TxD timeout function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Green Product (RoHS compliant) Benefits Low current consumption Excellent ESD performance allowing use in automotive applications without additional protection devices Potential Applications Engine control units (ECU) Gateway modules Body control modules (BCM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351BSJ - TLE9351BSJ - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351BSJ
TLE9351BSJ
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351BSJ TLE9351BSJ
The TLE9351BSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9351BSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9351BSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9351BSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9351BSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9351BSJ to support CAN FD data frames. The device supports data transmission rates up to 5 Mbit/s, depending on the size of the network and the inherent parasitic effects. Dedicated low-power modes, such as standby mode, provide very low quiescent current during power-up of the device. In standby mode the typical quiescent current on VCC is less than 10 µA while the device can still wake up by a bus signal on the HS CAN bus. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9351BSJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 Mbit/s Very low electromagnetic emission (EME) allows the use without additional common mode choke Bus wake-up pattern (WUP) function with optimized filter time for worldwide OEM usage Standby mode with minimized quiescent current Excellent ESD robustness TxD timeout function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Green Product (RoHS compliant) Benefits Low current consumption Excellent ESD performance allowing use in automotive applications without additional protection devices Potential Applications Engine control units (ECU) Gateway modules Body control modules (BCM)

The TLE9351BSJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9351BSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9351BSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9351BSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9351BSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9351BSJ to support CAN FD data frames. The device supports data transmission rates up to 5 Mbit/s, depending on the size of the network and the inherent parasitic effects. Dedicated low-power modes, such as standby mode, provide very low quiescent current during power-up of the device. In standby mode the typical quiescent current on VCC is less than 10 µA while the device can still wake up by a bus signal on the HS CAN bus. Fail-safe features, such as overtemperature protection, output current limitation or the TxD timeout feature are designed to protect the TLE9351BSJ and the external circuitry from irreparable damage.


Summary of Features

  • Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5
  • Loop delay symmetry for CAN FD data frames up to 5 Mbit/s
  • Very low electromagnetic emission (EME) allows the use without
    additional common mode choke
  • Bus wake-up pattern (WUP) function with optimized filter time for
    worldwide OEM usage
  • Standby mode with minimized quiescent current
  • Excellent ESD robustness
  • TxD timeout function
  • Very low CAN bus leakage current in power-down state
  • Overtemperature protection
  • Protected against automotive transients according to ISO 7637 and SAE J2962-2
  • Green Product (RoHS compliant)

Benefits

  • Low current consumption
  • Excellent ESD performance allowing use in automotive applications without additional protection devices

Potential Applications

  • Engine control units (ECU)
  • Gateway modules
  • Body control modules (BCM)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE9351BSJ
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351BSJ
Technology CAN
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN8523RXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP8
View Details
SMD Interface Transceiver IC - 872-BGM13HBA9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.6V ~ 3.1V
View Details
Controllers - CY7C63803-SXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers
Interface Transceiver IC - 753-AN983BL - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
2 suppliers